Win Source Part Number: 1020119-JAN1N6039A/T
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500/507
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 1
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 14.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 103A
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13 (DO-202AA)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-JAN1N6039A/TR
14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
TVS DIODE 8.5VWM 14.5VC DO13
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1020119-JAN1N6039A/TR | 150-JAN1N6039A/TR-ND | JAN1N6039A/TR | 33AJ6230 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Do-13 Rohs Compliant Microchip |
| Package | DO-13 | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 14.5 volts | 14.5 volts | 14.5 volts | |
| VBR | 9.5 volts | 9.5 volts | 9.5 volts |