125.1V Clamp 4A Ipp Tvs Diode Through Hole Axial
BI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
TVS DIODE 69.2VWM 125.1VC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-2213-ND | 35AJ7115 | JAN1N6129A |
| Product Name | TVS Diodes | Bi-Directional Tvs B-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | B, Axial | B, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 125 volts | 125 volts |