41.6V Clamp 12A Ipp Tvs Diode Surface Mount B, SQ-MELF
TVS DIODE 22.8VWM 41.6VC SQ-MELF
BI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-2187-ND | JAN1N6117AUS | 32AJ5424 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, B | MELF; B, SQ-MELF | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 41.6 volts | 41.6 volts |