14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
Win Source Part Number: 1378714-JAN1N6039A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Military, MIL-PRF-19500/507
Package: Bulk
Package / Case: DO-13
Supplier Device Package: DO-13 (DO-202AA)
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 8.5V
Voltage - Breakdown (Min): 9.5V
Voltage - Clamping (Max) @ Ipp: 14.5V
Current - Peak Pulse (10/1000µs): 103A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Type: Zener
BI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE 8.5VWM 14.5VC DO13
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-15858-ND | 1378714-JAN1N6039A | 33AJ6229 | JAN1N6039A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs Do-13 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-202AA, DO-13, Axial | DO-13 | DO-13 (DO-202AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 14.5 volts | 14.5 volts | 14.5 volts |