67.83V Clamp 7.32A Ipp Tvs Diode Through Hole Axial
TVS DIODE 35.8VWM 67.83VC AXIAL
BI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-19479-ND | JAN1N6122 | 35AJ7102 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Bi-Directional Tvs B-Body Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | B, Axial | B, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 67.83 volts | 67.83 volts |