23.42V Clamp 21.28A Ipp Tvs Diode Surface Mount B, SQ-MELF
BI-DIRECTIONAL TVS B-BODY SQ. MELF ROHS COMPLIANT: YES
TVS DIODE 12.2VWM 23.42V SQ-MELF
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-2164-ND | 35AJ7077 | JAN1N6111US |
| Product Name | TVS Diodes | Bi-Directional Tvs B-Body Sq. Melf Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | MELF; SQ-MELF, B | MELF; B, SQ-MELF | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 23.42 volts | 23.42 volts |