Win Source Part Number: 1035363-JAN1N6104A
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500/516
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.2V
Voltage - Breakdown (Min): 7.79V
Voltage - Clamping (Max) @ Ipp: 12.1V
Power - Peak Pulse: 500W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 41.3A
Mounting Type: Through Hole
Package / Case: B, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): P6KE8V2CA; P6KE8V2CA-T; SMBJP6KE8.2CA-TP; ESD5V0D3B-TP; SMBSAC5.0-TP; SA6.0CA-B;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-2134,1086-2134-
Base Product Number: 1N6104
RoHS Status: RoHS non-compliant
12.1V Clamp 41.3A Ipp Tvs Diode Through Hole Axial
BI-DIRECTIONAL TVS B-BODY ROHS COMPLIANT: YES
TVS DIODE 6.2VWM 12.1VC AXIAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035363-JAN1N6104A | 1086-2134-ND | 35AJ7061 | JAN1N6104A |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Bi-Directional Tvs B-Body Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | B, Axial | B, Axial | B, Axial | |
| Peak Pulse Power | 500 watts | 500 watts | 500 watts | |
| VC | 12.1 volts | 12.1 volts | 12.1 volts | |
| VBR | 7.79 volts | 7.79 volts | 7.79 volts |