Pulse Electronics Corporation Fixed Inductors - P0648.463T P0648.463T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172661-P0648.463T Packaging: Tape & Reel Termination: SMD/SMT Length: 13.08 mm Inductance: 46 µH Tolerance: 20 % Height: 5 mm Width: 13.08 mm Categories: Fixed Inductors DC Resistance (DCR): 148 mΩ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 13.08 mm Max DC Current: 2.1 A RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172661-P0648.463T Packaging: Tape & Reel Termination: SMD/SMT Length: 13.08 mm Inductance: 46 µH Tolerance: 20 % Height: 5 mm Width: 13.08 mm Categories: Fixed Inductors DC Resistance (DCR): 148 mΩ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 13.08 mm Max DC Current: 2.1 A RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P0648.463T - 1172661-P0648.463T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0648.463T
1172661-P0648.463T
Fixed Inductors - P0648.463T 1172661-P0648.463T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172661-P0648.463T Packaging: Tape & Reel Termination: SMD/SMT Length: 13.08 mm Inductance: 46 µH Tolerance: 20 % Height: 5 mm Width: 13.08 mm Categories: Fixed Inductors DC Resistance (DCR): 148 mΩ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 13.08 mm Max DC Current: 2.1 A RoHS: Compliant Radiation Hardening: No

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172661-P0648.463T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 13.08 mm
Inductance: 46 µH
Tolerance: 20 %
Height: 5 mm
Width: 13.08 mm
Categories: Fixed Inductors
DC Resistance (DCR): 148 mΩ
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 13.08 mm
Max DC Current: 2.1 A
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1172661-P0648.463T
Product Name Fixed Inductors - P0648.463T
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details