Pulse Electronics Corporation Fixed Inductors - P0442NLT P0442NLT

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211826-P0442NLT Inductance: 35.8 µH Tolerance: 15 % Height: 3.18 mm Categories: Fixed Inductors DC Resistance (DCR): 2.8 Ω Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 5.72 mm Max DC Current: 240 mA RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211826-P0442NLT Inductance: 35.8 µH Tolerance: 15 % Height: 3.18 mm Categories: Fixed Inductors DC Resistance (DCR): 2.8 Ω Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 5.72 mm Max DC Current: 240 mA RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P0442NLT - 1211826-P0442NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0442NLT
1211826-P0442NLT
Fixed Inductors - P0442NLT 1211826-P0442NLT
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1211826-P0442NLT Inductance: 35.8 µH Tolerance: 15 % Height: 3.18 mm Categories: Fixed Inductors DC Resistance (DCR): 2.8 Ω Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Depth: 5.72 mm Max DC Current: 240 mA RoHS: Compliant Radiation Hardening: No

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1211826-P0442NLT
Inductance: 35.8 µH
Tolerance: 15 %
Height: 3.18 mm
Categories: Fixed Inductors
DC Resistance (DCR): 2.8 Ω
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Depth: 5.72 mm
Max DC Current: 240 mA
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1211826-P0442NLT
Product Name Fixed Inductors - P0442NLT
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - 1674-CL1008-J825JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details