Pulse Electronics Corporation Common Mode Chokes - H6502NLT H6502NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775569-H6502NLT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: Vertical, 8 Gull Wing Mounting: SMD Filter Type: Power Line Number of Lines: 2 Family Name: H65 Categories: Filters Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm) Height (Maximum): 0.220" (5.60mm) DC Resistance (DCR) (Maximum): 250 mOhm Alternative Parts (Cross-Reference): H6502NL; Introduction Date: February 22, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775569-H6502NLT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: Vertical, 8 Gull Wing Mounting: SMD Filter Type: Power Line Number of Lines: 2 Family Name: H65 Categories: Filters Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm) Height (Maximum): 0.220" (5.60mm) DC Resistance (DCR) (Maximum): 250 mOhm Alternative Parts (Cross-Reference): H6502NL; Introduction Date: February 22, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - H6502NLT
775569-H6502NLT
Common Mode Chokes - H6502NLT 775569-H6502NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775569-H6502NLT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: Vertical, 8 Gull Wing Mounting: SMD Filter Type: Power Line Number of Lines: 2 Family Name: H65 Categories: Filters Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm) Height (Maximum): 0.220" (5.60mm) DC Resistance (DCR) (Maximum): 250 mOhm Alternative Parts (Cross-Reference): H6502NL; Introduction Date: February 22, 2008 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 775569-H6502NLT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: Vertical, 8 Gull Wing
Mounting: SMD
Filter Type: Power Line
Number of Lines: 2
Family Name: H65
Categories: Filters
Dimension: 0.245" L x 0.365" W (6.22mm x 9.27mm)
Height (Maximum): 0.220" (5.60mm)
DC Resistance (DCR) (Maximum): 250 mOhm
Alternative Parts (Cross-Reference): H6502NL;
Introduction Date: February 22, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 775569-H6502NLT
Product Name Common Mode Chokes - H6502NLT
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
250MHz 760mA Inductor and Choke - 71-0402CS-6N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 2 (+/- %)
View Details