Pulse Electronics Corporation Fixed Inductors - P0452NLT P0452NLT

Description
Manufacturer: Pulse Win Source Part Number: 888257-P0452NLT Series: Ros 2 Operating Temperature Range: -40°C ~ 130°C Features: 1.5 µH Shielded Toroidal Inductor 5 A 13.1mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 888257-P0452NLT Series: Ros 2 Operating Temperature Range: -40°C ~ 130°C Features: 1.5 µH Shielded Toroidal Inductor 5 A 13.1mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P0452NLT - 888257-P0452NLT - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0452NLT
888257-P0452NLT
Fixed Inductors - P0452NLT 888257-P0452NLT
Manufacturer: Pulse Win Source Part Number: 888257-P0452NLT Series: Ros 2 Operating Temperature Range: -40°C ~ 130°C Features: 1.5 µH Shielded Toroidal Inductor 5 A 13.1mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Pulse
Win Source Part Number: 888257-P0452NLT
Series: Ros 2
Operating Temperature Range: -40°C ~ 130°C
Features: 1.5 µH Shielded Toroidal Inductor 5 A 13.1mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 888257-P0452NLT
Product Name Fixed Inductors - P0452NLT
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N6 0201DS-7N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details