Pulse Electronics Corporation Ethernet Chokes H6035NL

Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Datasheet
Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Chokes - H6035NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Chokes
H6035NL
Ethernet Chokes H6035NL
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable

Key Specifications for Our Ethernet Chokes

  • Ethernet, T1/E1, ISDN, VDSL2
  • HDBaseT Compliant
  • High Isolation up to 7kV
  • IEEE 802.3 compliant to 10G
  • Higher reliability (Carrier class & AEC-Q200)
  • Single, Dual, Quad packages
  • SMT & BGA options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category Inductors, Coils, and Chokes
Product Number H6035NL
Product Name Ethernet Chokes
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2685JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
Specs
Application RF Choke
View Details