Pulse Electronics Corporation Fixed Inductors - P0146T P0146T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996552-P0146T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.7 mm Shielding: Unshielded Inductance: 25 µH Tolerance: 20 % Height: 5.46 mm Weight: 1.500002 g Width: 12.7 mm Categories: Fixed Inductors DC Resistance (DCR): 75 mΩ Alternative Parts (Cross-Reference): SDR1307-270ML; SDR1307A-270M; SDR1105-270ML; LK2125270M-T; 4922R-18L; 784776127; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Max DC Current: 2.43 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996552-P0146T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.7 mm Shielding: Unshielded Inductance: 25 µH Tolerance: 20 % Height: 5.46 mm Weight: 1.500002 g Width: 12.7 mm Categories: Fixed Inductors DC Resistance (DCR): 75 mΩ Alternative Parts (Cross-Reference): SDR1307-270ML; SDR1307A-270M; SDR1105-270ML; LK2125270M-T; 4922R-18L; 784776127; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Max DC Current: 2.43 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P0146T - 996552-P0146T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0146T
996552-P0146T
Fixed Inductors - P0146T 996552-P0146T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 996552-P0146T Packaging: Tape & Reel Termination: SMD/SMT Length: 12.7 mm Shielding: Unshielded Inductance: 25 µH Tolerance: 20 % Height: 5.46 mm Weight: 1.500002 g Width: 12.7 mm Categories: Fixed Inductors DC Resistance (DCR): 75 mΩ Alternative Parts (Cross-Reference): SDR1307-270ML; SDR1307A-270M; SDR1105-270ML; LK2125270M-T; 4922R-18L; 784776127; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 12.7 mm Max DC Current: 2.43 A RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 996552-P0146T
Packaging: Tape & Reel
Termination: SMD/SMT
Length: 12.7 mm
Shielding: Unshielded
Inductance: 25 µH
Tolerance: 20 %
Height: 5.46 mm
Weight: 1.500002 g
Width: 12.7 mm
Categories: Fixed Inductors
DC Resistance (DCR): 75 mΩ
Alternative Parts (Cross-Reference): SDR1307-270ML; SDR1307A-270M; SDR1105-270ML; LK2125270M-T; 4922R-18L; 784776127;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 12.7 mm
Max DC Current: 2.43 A
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 996552-P0146T
Product Name Fixed Inductors - P0146T
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details