Pulse Electronics Corporation Fixed Inductors - P0462T P0462T

Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177052-P0462T Termination: SMD/SMT Length: 13.84 mm Inductance: 40.8 µH Tolerance: 15 % Height: 1.65 mm Weight: 1.09999 g Width: 9.91 mm Categories: Fixed Inductors DC Resistance (DCR): 276 mΩ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Max DC Current: 800 mA RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177052-P0462T Termination: SMD/SMT Length: 13.84 mm Inductance: 40.8 µH Tolerance: 15 % Height: 1.65 mm Weight: 1.09999 g Width: 9.91 mm Categories: Fixed Inductors DC Resistance (DCR): 276 mΩ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Max DC Current: 800 mA RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P0462T - 1177052-P0462T - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - P0462T
1177052-P0462T
Fixed Inductors - P0462T 1177052-P0462T
Manufacturer: Pulse Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177052-P0462T Termination: SMD/SMT Length: 13.84 mm Inductance: 40.8 µH Tolerance: 15 % Height: 1.65 mm Weight: 1.09999 g Width: 9.91 mm Categories: Fixed Inductors DC Resistance (DCR): 276 mΩ Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Max DC Current: 800 mA RoHS: Non-Compliant

Manufacturer: Pulse
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177052-P0462T
Termination: SMD/SMT
Length: 13.84 mm
Inductance: 40.8 µH
Tolerance: 15 %
Height: 1.65 mm
Weight: 1.09999 g
Width: 9.91 mm
Categories: Fixed Inductors
DC Resistance (DCR): 276 mΩ
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Max DC Current: 800 mA
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1177052-P0462T
Product Name Fixed Inductors - P0462T
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details