Pulse Electronics Corporation Fixed Inductors BWVS005050402R2M00

Description
FIXED IND 2.2UH 3.7A 21 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.7A 21 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS005050402R2M00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 3.7A 21 MOHM SMD

FIXED IND 2.2UH 3.7A 21 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWVS005050402R2M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 3.7A 21 MOHM SMD

FIXED IND 2.2UH 3.7A 21 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWVS005050402R2M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 3.7A 21 MOHM SMD

FIXED IND 2.2UH 3.7A 21 MOHM SMD

Buy Now Datasheet
SMD 2.2UH 3.7A 21 MOHM Inductor and Choke - 71-BWVS005050402R2M00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 3.7A 21 MOHM Inductor and Choke
71-BWVS005050402R2M00
SMD 2.2UH 3.7A 21 MOHM Inductor and Choke 71-BWVS005050402R2M00
FIXED IND 2.2UH 3.7A 21 MOHM SMD Product overview: BWVS005050402R2M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.7A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.7A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWVS005050402R2M0 0 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.7A 21 MOHM SMD Product overview: BWVS005050402R2M00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 3.7A, 21 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 3.7A, 21 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BWVS005050402R2M00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 2.2Uh, Shielded, 3.7A Rohs Compliant Pulse Electronics - 56AJ9627 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 3.7A Rohs Compliant Pulse Electronics
56AJ9627
Inductor, 2.2Uh, Shielded, 3.7A Rohs Compliant Pulse Electronics 56AJ9627
INDUCTOR, 2.2UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWVS005050402R2M00TR-ND 71-BWVS005050402R2M00 56AJ9627
Product Name Fixed Inductors SMD 2.2UH 3.7A 21 MOHM Inductor and Choke Inductor, 2.2Uh, Shielded, 3.7A Rohs Compliant Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers