Pulse Electronics Corporation Common Mode Chokes - BX8213LNL BX8213LNL

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 770698-BX8213LNL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: Vertical, 8 Flat Lead Mounting: SMD Number of Lines: 4 Categories: Filters Dimension: 0.472" L x 0.460" W (12.00mm x 11.68mm) Height (Maximum): 0.345" (8.76mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 770698-BX8213LNL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: Vertical, 8 Flat Lead Mounting: SMD Number of Lines: 4 Categories: Filters Dimension: 0.472" L x 0.460" W (12.00mm x 11.68mm) Height (Maximum): 0.345" (8.76mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - BX8213LNL
770698-BX8213LNL
Common Mode Chokes - BX8213LNL 770698-BX8213LNL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 770698-BX8213LNL Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: Vertical, 8 Flat Lead Mounting: SMD Number of Lines: 4 Categories: Filters Dimension: 0.472" L x 0.460" W (12.00mm x 11.68mm) Height (Maximum): 0.345" (8.76mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 770698-BX8213LNL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: Vertical, 8 Flat Lead
Mounting: SMD
Number of Lines: 4
Categories: Filters
Dimension: 0.472" L x 0.460" W (12.00mm x 11.68mm)
Height (Maximum): 0.345" (8.76mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 770698-BX8213LNL
Product Name Common Mode Chokes - BX8213LNL
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details