Pulse Electronics Corporation Fixed Inductors BWVS005050403R6M00

Description
3.6µH Shielded Inductor 2.9A 31mOhm 2020 (5050 Metric)
Request a Quote Datasheet
Description
3.6µH Shielded Inductor 2.9A 31mOhm 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS005050403R6M00TR-ND - DigiKey
Thief River Falls, MN, United States
3.6µH Shielded Inductor 2.9A 31mOhm 2020 (5050 Metric)

3.6µH Shielded Inductor 2.9A 31mOhm 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS005050403R6M00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676947-9 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Surface Mount Inductors - 2469835P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details