Pulse Electronics Corporation Fixed Inductors BWVS005050401R5T00

Description
1.5µH Shielded Inductor 3.96A 16mOhm 2020 (5050 Metric)
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 3.96A 16mOhm 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS005050401R5T00TR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Inductor 3.96A 16mOhm 2020 (5050 Metric)

1.5µH Shielded Inductor 3.96A 16mOhm 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWVS005050401R5T00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers