Pulse Electronics Corporation Fixed Inductors BWVS005050404R7M00

Description
4.7µH Shielded Inductor 3.2A 32mOhm Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 3.2A 32mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWVS005050404R7M00TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Inductor 3.2A 32mOhm Nonstandard

4.7µH Shielded Inductor 3.2A 32mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-BWVS005050404R7M00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 3.2A 32 MOHM SMD

FIXED IND 4.7UH 3.2A 32 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BWVS005050404R7M00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7UH 3.2A 32 MOHM SMD

FIXED IND 4.7UH 3.2A 32 MOHM SMD

Buy Now Datasheet
Power Inductor, 4.7Uh, Shielded, 4.2A; Inductance Pulse Electronics - 53AK7883 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 4.7Uh, Shielded, 4.2A; Inductance Pulse Electronics
53AK7883
Power Inductor, 4.7Uh, Shielded, 4.2A; Inductance Pulse Electronics 53AK7883
POWER INDUCTOR, 4.7UH, SHIELDED, 4.2A; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):4.2A; Product Range:BWVS Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

POWER INDUCTOR, 4.7UH, SHIELDED, 4.2A; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):4.2A; Product Range:BWVS Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - BWVS005050404R7M00 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
BWVS005050404R7M00
Fixed Inductors BWVS005050404R7M00
FIXED IND 4.7UH 3.2A 32 MOHM SMD

FIXED IND 4.7UH 3.2A 32 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWVS005050404R7M00TR-ND 53AK7883 BWVS005050404R7M00
Product Name Fixed Inductors Power Inductor, 4.7Uh, Shielded, 4.2A; Inductance Pulse Electronics Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567709P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0820 microH
DCR 1.6 ohms
View Details
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details