DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1580 1590 1600 1610 1620 1630 1632 1633 1634 1635 1636 1637 1638 1639 1640 1641 1642 1643 1644 1650 1660 1670 1680 1690 1700 1750 1789
Product Name Notes
10µF Conformal Coated Tantalum Capacitors 63V Nonstandard 400mOhm @ 100kHz
100µF Conformal Coated Tantalum Capacitors 35V Nonstandard 100mOhm @ 100kHz
1000µF Conformal Coated Tantalum Capacitors 10V 3024 (7660 Metric) 120mOhm
1000µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 20mOhm
15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 300mOhm
15µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric) 350mOhm
150µF Conformal Coated Tantalum Capacitors 25V 3024 (7660 Metric) 80mOhm
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
22µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 400mOhm
22µF Conformal Coated Tantalum Capacitors 63V 2917 (7343 Metric) 250mOhm
22µF Conformal Coated Tantalum Capacitors 63V 3024 (7660 Metric) 250mOhm
220µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 60mOhm
33µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
33µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
33µF Conformal Coated Tantalum Capacitors 50V 3024 (7660 Metric) 150mOhm
330µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 35mOhm
47µF Conformal Coated Tantalum Capacitors 10V 2910 (7227 Metric) 400mOhm
47µF Conformal Coated Tantalum Capacitors 50V 2917 (7343 Metric)
470µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 28mOhm
470µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 30mOhm
6.8µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 800mOhm
68µF Conformal Coated Tantalum Capacitors 25V 2917 (7343 Metric)
680µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 25mOhm
680µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 25mOhm
CONFORMAL COATED CAPACITOR
T95Z476K010CSBL
T95Z476K010ESBL
T97107M035F8HSA
T97226K063F2TAS
T97D106K063CAA
T97D106K063CSB
T97D106K063EAA
T97D106K063EAB
T97D106K063ESB
T97F107M035HSB
T97F107M035HZA
T97F108K010EAB
T97F108K010ESA
T97F156M075ESA
T97F157K025CAA
T97F157K025EAA
Tantalum Capacitors

<< Prev Next >>