CAP TANT SMD POLYMER
CAP, 470µF, 6.3V, 20%; Capacitance:470µF; Voltage Rating:6.3V; Product Range:T545 KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:W; ESR:0.045ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP TANT SMD POLYMER
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T545W477M006ATE045TR-ND | 02AC0222 | T545W477M006ATE045 |
| Product Name | Tantalum - Polymer Capacitors | Cap, 470Μf, 6.3V, 20%; Capacitance Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |