DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1580 1590 1600 1610 1620 1630 1631 1632 1633 1634 1635 1636 1637 1638 1639 1640 1641 1642 1643 1650 1660 1670 1680 1690 1700 1750 1789
Product Name Notes
10µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1Ohm
10µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
10µF Conformal Coated Tantalum Capacitors 35V 2910 (7227 Metric) 600mOhm
100µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 400mOhm
100µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 400mOhm
15µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 600mOhm
15µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 600mOhm
22µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 400mOhm
4.7µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
4.7µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1.5Ohm
47µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
47µF Conformal Coated Tantalum Capacitors 6.3V 2910 (7227 Metric) 600mOhm
6.8µF Conformal Coated Tantalum Capacitors 16V 2910 (7227 Metric) 1.5Ohm
6.8µF Conformal Coated Tantalum Capacitors 20V 2910 (7227 Metric) 1.5Ohm
6.8µF Conformal Coated Tantalum Capacitors 25V 2910 (7227 Metric) 1Ohm
68µF Conformal Coated Tantalum Capacitors 4V 2910 (7227 Metric) 600mOhm
CONFORMAL COATED CAPACITOR

<< Prev Next >>