CAP TANT SMD POLYMER
CAP, 47UF, 16V, TANT, POLYMER, CASE V ROHS COMPLIANT: YES
CAP TANT SMD POLYMER
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-T545V476M016ATE045TR-ND | 71AH6710 | T545V476M016ATE045 |
| Product Name | Tantalum - Polymer Capacitors | Cap, 47Uf, 16V, Tant, Polymer, Case V Rohs Compliant Kemet | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Tolerance | 20 (+/- %) |