DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1570
1580
1590
1600
1610
1620
1628
1629
1630
1631
1632
1633
1634
1635
1636
1637
1638
1639
1640
1650
1660
1670
1680
1690
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| 330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 5mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 20mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz | |
| 330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz | |
| 330.UF 10.0V | |
| 47µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 50mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz | |
| 47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm | |
| 470µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 20mOhm @ 100kHz | |
| 470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 10mOhm @ 100kHz | |
| 470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 12mOhm @ 100kHz | |
| 470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 5mOhm @ 100kHz | |
| 470.UF 10.0V | |
| 68µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 50mOhm @ 100kHz | |
| 68µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric) | |
| 68µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 35mOhm @ 100kHz | |
| 68µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 50mOhm @ 100kHz | |
| 680µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz | |
| 680µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 15mOhm @ 100kHz | |
| CAP TANT POLY 470UF 6.3V 2917 | |
| CAP TANT POLY 47UF 35V 2917 | |
| CAP TANT SMD POLYMER HI-REL | |
| Ceramic Capacitor |
| << Prev | Next >> |