15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 100mOhm @ 100kHz
CAP TANT POLY 15UF 63V 2917
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 3581-T54EE156M063HZA100TR-ND | T54EE156M063HZA100 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 15 microF | 15 microF |
| Capacitance Tolerance | 20 (+/- %) |