DigiKey Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 500 1000 1300 1350 1400 1450 1500 1550 1570 1580 1590 1600 1610 1620 1627 1628 1629 1630 1631 1632 1633 1634 1635 1636 1637 1638 1639 1640 1650 1660 1670 1680 1690 1700 1750 1800 1808
Product Name Notes
100µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 10mOhm
1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 12mOhm @ 100kHz
1000µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 12mOhm @ 100kHz
1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz
15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 50mOhm @ 100kHz
15µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 50mOhm
15.0UF 63.0V
150µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 40mOhm @ 100kHz
150.UF 16.0V
1500µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 12mOhm @ 100kHz
1500µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 12mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 75mOhm @ 100kHz
220µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 40mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 60mOhm @ 100kHz
33µF Molded Tantalum Polymer Capacitor 50V 2917 (7343 Metric) 75mOhm @ 100kHz
33.0UF 50.0V
330µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 15mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz
330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 50mOhm @ 100kHz
CAP TANT POLY 1000UF 3V 2917
CAP TANT POLY 15UF 63V 2917
CAP TANT POLY 22UF 50V 2917
CAP TANT SMD POLYMER HI-REL
Ceramic Capacitor

<< Prev Next >>