DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1570
1580
1590
1600
1610
1620
1629
1630
1631
1632
1633
1634
1635
1636
1637
1638
1639
1640
1641
1650
1660
1670
1680
1690
1700
1750
1789
| Product Name | Notes |
|---|---|
| 0.15µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 18Ohm | |
| 0.22µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 15Ohm | |
| 0.33µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 12Ohm | |
| 0.47µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 9Ohm | |
| 0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 5Ohm | |
| 0.68µF Conformal Coated Tantalum Capacitors 35V 1507 (3718 Metric) 5Ohm | |
| 1.5µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm | |
| 1.5µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm | |
| 2.2µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 3.5Ohm | |
| 2.2µF Conformal Coated Tantalum Capacitors 20V 1507 (3718 Metric) 3.5Ohm | |
| 3.3µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2.5Ohm | |
| 3.3µF Conformal Coated Tantalum Capacitors 16V 1507 (3718 Metric) 2.5Ohm | |
| 4.7µF Conformal Coated Tantalum Capacitors 10V 1507 (3718 Metric) 2Ohm | |
| 4.7µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm | |
| 6.8µF Conformal Coated Tantalum Capacitors 4V 1507 (3718 Metric) 2Ohm | |
| 6.8µF Conformal Coated Tantalum Capacitors 6.3V 1507 (3718 Metric) 2Ohm | |
| CONFORMAL COATED CAPACITOR |
| << Prev | Next >> |