Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T54EE337M016CSA025

Description
330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T54EE337M016CSA025TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T54EE337M016CSA025TR-ND
Tantalum - Polymer Capacitors 3581-T54EE337M016CSA025TR-ND
330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T54EE337M016CSA025CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T54EE337M016CSA025CT-ND
Tantalum - Polymer Capacitors 3581-T54EE337M016CSA025CT-ND
330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 3581-T54EE337M016CSA025DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T54EE337M016CSA025DKR-ND
Tantalum - Polymer Capacitors 3581-T54EE337M016CSA025DKR-ND
330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - T54EE337M016CSA025 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T54EE337M016CSA025
Capacitors - Tantalum - Polymer Capacitors T54EE337M016CSA025
CAP TANT POLY 330UF 16V 2917

CAP TANT POLY 330UF 16V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 3581-T54EE337M016CSA025TR-ND 3581-T54EE337M016CSA025DKR-ND T54EE337M016CSA025
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details