22µF Molded Tantalum Polymer Capacitor 75V 2917 (7343 Metric) 100mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 75V 2917 (7343 Metric) 100mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 75V 2917 (7343 Metric) 100mOhm @ 100kHz
CAP TANT POLY 22UF 75V 2917
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 718-T54EE226M075ESA100CT-ND | 718-T54EE226M075ESA100DKR-ND | T54EE226M075ESA100 |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |