330µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 25mOhm @ 100kHz
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3581-T54EE337M016HSA025TR-ND |
| Product Name | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum |
| Capacitance Range | 330 microF |