KEMET Electronics Corporation Tantalum - Polymer Capacitors T545W477M006ATE035

Description
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet
Description
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-8859-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-8859-2-ND
Tantalum - Polymer Capacitors 399-8859-2-ND
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-8859-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-8859-6-ND
Tantalum - Polymer Capacitors 399-8859-6-ND
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-8859-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-8859-1-ND
Tantalum - Polymer Capacitors 399-8859-1-ND
470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

470µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 35mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V 0.035 Ohm Capacitor
70-T545W477M006ATE035
SMD 470uF 6.3V 0.035 Ohm Capacitor 70-T545W477M006ATE035
Tantalum Polymer Cap 470uF 6.3V 0.035 Ohm SMD 7343-15 Product overview: T545W477M006ATE035 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T545W477M006ATE03 5 can be used for catalog matching and distributor lookup.

Tantalum Polymer Cap 470uF 6.3V 0.035 Ohm SMD 7343-15 Product overview: T545W477M006ATE035 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.035 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.035 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T545W477M006ATE035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1330418-T545W477M006ATE035 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1330418-T545W477M006ATE035
Capacitors - Tantalum - Polymer Capacitors 1330418-T545W477M006ATE035
Manufacturer: Kemet Win Source Part Number: 1330418-T545W477M006 ATE035 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 35mOhm @ 100kHz Manufacturer Size Code: W Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-8859-6,399-8859- 2,399-8859-1 Base Product Number: T545W RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1330418-T545W477M006ATE035
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 35mOhm @ 100kHz
Manufacturer Size Code: W
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-8859-6,399-8859-2,399-8859-1
Base Product Number: T545W
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum - Polymer Capacitors - T545W477M006ATE035 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T545W477M006ATE035
Tantalum - Polymer Capacitors T545W477M006ATE035
CAP TANT POLY 470UF 6.3V 2917

CAP TANT POLY 470UF 6.3V 2917

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Ko-Capr, T545 Series, 470 F, 20%, 6.3 V, 2917 [7343 Metric], W Rohs Compliant Kemet - 39X0259 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Ko-Capr, T545 Series, 470 F, 20%, 6.3 V, 2917 [7343 Metric], W Rohs Compliant Kemet
39X0259
Surface Mount Tantalum Capacitor, Ko-Capr, T545 Series, 470 F, 20%, 6.3 V, 2917 [7343 Metric], W Rohs Compliant Kemet 39X0259
Surface Mount Tantalum Capacitor, KO-CAPr, T545 Series, 470 F, 20%, 6.3 V, 2917 [7343 Metric], W RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, KO-CAPr, T545 Series, 470 F, 20%, 6.3 V, 2917 [7343 Metric], W RoHS Compliant: Yes

Supplier's Site Datasheet
470.uf 6.0V Kemet - 69W7324 - Newark, An Avnet Company
Chicago, IL, United States
470.uf 6.0V Kemet
69W7324
470.uf 6.0V Kemet 69W7324
470.UF 6.0V

470.UF 6.0V

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T545W477M006ATE035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T545W477M006ATE035
Capacitors - Tantalum - Polymer Capacitors T545W477M006ATE035
CAP TANT POLY 470UF 6.3V 2917

CAP TANT POLY 470UF 6.3V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-8859-2-ND 399-8859-6-ND 70-T545W477M006ATE035 1330418-T545W477M006ATE035 T545W477M006ATE035 39X0259 69W7324 T545W477M006ATE035
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 470uF 6.3V 0.035 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Surface Mount Tantalum Capacitor, Ko-Capr, T545 Series, 470 F, 20%, 6.3 V, 2917 [7343 Metric], W Rohs Compliant Kemet 470.uf 6.0V Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0504X103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers