KEMET Electronics Corporation Tantalum - Polymer Capacitors T545V227M010ATE045

Description
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 399-18688-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-18688-6-ND
Tantalum - Polymer Capacitors 399-18688-6-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-18688-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-18688-1-ND
Tantalum - Polymer Capacitors 399-18688-1-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-18688-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-18688-2-ND
Tantalum - Polymer Capacitors 399-18688-2-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 45mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1352298-T545V227M010ATE045 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1352298-T545V227M010ATE045
Capacitors - Tantalum - Polymer Capacitors 1352298-T545V227M010ATE045
Win Source Part Number: 1352298-T545V227M010 ATE045 Category: Capacitors - Tantalum - Polymer Capacitors Series: KO-CAP® T545 Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.075" (1.90mm) Standard Package: 1,000 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 45mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: V Mounting Type: Surface Mount Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KEMET Base Product Number: T545V

Win Source Part Number: 1352298-T545V227M010ATE045
Category: Capacitors - Tantalum - Polymer Capacitors
Series: KO-CAP® T545
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 1,000
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 45mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: V
Mounting Type: Surface Mount
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KEMET
Base Product Number: T545V

Buy Now Datasheet
Singapore, Singapore
SMD 10V 220uF Capacitor
70-T545V227M010ATE045
SMD 10V 220uF Capacitor 70-T545V227M010ATE045
Tantalum Capacitor, Polarized, Multilayer, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: T545V227M010ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T545V227M010ATE04 5 can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Polarized, Multilayer, Tantalum (solid Polymer), 10V, 20% +Tol, 20% -Tol, 220uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: T545V227M010ATE045 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10V, 220uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10V, 220uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T545V227M010ATE045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 220Μf, 10V, 20% Rohs Compliant Kemet - 02AC0217 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20% Rohs Compliant Kemet
02AC0217
Cap, 220Μf, 10V, 20% Rohs Compliant Kemet 02AC0217
CAP, 220µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 220µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
220.uf 10.0V Kemet - 93AC5581 - Newark, An Avnet Company
Chicago, IL, United States
220.uf 10.0V Kemet
93AC5581
220.uf 10.0V Kemet 93AC5581
220.UF 10.0V

220.UF 10.0V

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T545V227M010ATE045 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
T545V227M010ATE045
Capacitors - Tantalum - Polymer Capacitors T545V227M010ATE045
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18688-6-ND 399-18688-1-ND 1352298-T545V227M010ATE045 70-T545V227M010ATE045 02AC0217 93AC5581 T545V227M010ATE045
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors SMD 10V 220uF Capacitor Cap, 220Μf, 10V, 20% Rohs Compliant Kemet 220.uf 10.0V Kemet Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum
Capacitance Range 220 microF 220 microF 220 microF 2.20E8 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701126 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details