Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T54EE476M035CSB070

Description
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 3581-T54EE476M035CSB070TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
3581-T54EE476M035CSB070TR-ND
Tantalum - Polymer Capacitors 3581-T54EE476M035CSB070TR-ND
47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 3581-T54EE476M035CSB070TR-ND
Product Name Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details