DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1570
1580
1590
1600
1610
1620
1626
1627
1628
1629
1630
1631
1632
1633
1634
1635
1636
1637
1638
1640
1650
1660
1670
1680
1690
1700
1750
1789
| Product Name | Notes |
|---|---|
| 100µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 75mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 200mOhm | |
| 100µF Conformal Coated Tantalum Capacitors 25V 2824 (7260 Metric) 90mOhm | |
| 120µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 70mOhm | |
| 120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm | |
| 120µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 80mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 190mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 350mOhm | |
| 15µF Conformal Coated Tantalum Capacitors 50V 2824 (7260 Metric) 400mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 65mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 140mOhm | |
| 150µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric) 75mOhm | |
| 180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 130mOhm | |
| 180µF Conformal Coated Tantalum Capacitors 16V 2824 (7260 Metric) 55mOhm | |
| 180µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 80mOhm | |
| 22µF Conformal Coated Tantalum Capacitors 35V 2824 (7260 Metric) 240mOhm | |
| CONFORMAL COATED CAPACITOR |
| << Prev | Next >> |