KEMET Electronics Corporation Tantalum Capacitors T491C226M010ATZ330

Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T491C226M010ATZ330-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T491C226M010ATZ330-ND
Tantalum Capacitors T491C226M010ATZ330-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - T491C226M010ATZ330 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C226M010ATZ330
Capacitors - Tantalum Capacitors T491C226M010ATZ330
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - T491C226M010ATZ330 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C226M010ATZ330
Tantalum Capacitors T491C226M010ATZ330
CAP TANT 22UF 20% 10V 2312

CAP TANT 22UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number T491C226M010ATZ330-ND T491C226M010ATZ330 T491C226M010ATZ330
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701291 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers