3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm
3.3µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 2.5Ohm
3.3uF 35V Tantalum Capacitor, SMD, 20% Tol Product overview: T491C335M035AT from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C335M035AT can be used for catalog matching and distributor lookup.
TANTALUM CAPACITOR, 3.3UF 35V 2.5 OHM 20%, 6032-28, FULL REEL; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 3.3UF 35V 2.5 OHM 20%, 6032-28; Capacitance:3.3µF; Voltage(DC):35V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes
CAP TANT 3.3UF 20% 35V 2312
CAP TANT 3.3UF 20% 35V 2312
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-3749-2-ND | 399-3749-6-ND | 59-T491C335M035AT | 18K7275 | T491C335M035AT | T491C335M035AT |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 3.3uF 35V Capacitor | Tantalum Capacitor, 3.3Uf 35V 2.5 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | ||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |