33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 1.2Ohm
CAP TANT 33UF 10% 16V 2312
CAP TANT 33UF 10% 16V 2312
Capacitor,33uF,16VDC
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | T491C336K016AH-ND | T491C336K016AH | T491C336K016AH | 86K6539 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,33Uf,16Vdc,10-% Tol,10+% Tol Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF |