KEMET Electronics Corporation SMD 22uF 10V 1.6 Ohm Capacitor T491C226K010AT7280

Description
Cap Tant Solid 22uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: T491C226K010AT7280 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C226K010AT728 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 22uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: T491C226K010AT7280 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C226K010AT728 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V 1.6 Ohm Capacitor
59-T491C226K010AT7280
SMD 22uF 10V 1.6 Ohm Capacitor 59-T491C226K010AT7280
Cap Tant Solid 22uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: T491C226K010AT7280 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C226K010AT728 0 can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 125°C T/R Product overview: T491C226K010AT7280 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V, 1.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, 1.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C226K010AT7280 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 399-18057-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18057-2-ND
Tantalum Capacitors 399-18057-2-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-18057-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18057-1-ND
Tantalum Capacitors 399-18057-1-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors - 399-18057-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18057-6-ND
Tantalum Capacitors 399-18057-6-ND
22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

22µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 1.6Ohm

Buy Now Datasheet
Tantalum Capacitors Rohs Compliant Kemet - 61AK2618 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitors Rohs Compliant Kemet
61AK2618
Tantalum Capacitors Rohs Compliant Kemet 61AK2618
TANTALUM CAPACITORS ROHS COMPLIANT: YES

TANTALUM CAPACITORS ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - T491C226K010AT7280 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T491C226K010AT7280
Tantalum Capacitors T491C226K010AT7280
CAP TANT 22UF 10% 10V 2312

CAP TANT 22UF 10% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-T491C226K010AT7280 399-18057-2-ND 399-18057-6-ND 61AK2618 T491C226K010AT7280
Product Name SMD 22uF 10V 1.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Rohs Compliant Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details