KEMET Electronics Corporation Tantalum Capacitors T491C226K025ATAUTO

Description
CAP TANT SMD
Request a Quote Datasheet
Description
CAP TANT SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T491C226K025ATAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T491C226K025ATAUTODKR-ND
Tantalum Capacitors 399-T491C226K025ATAUTODKR-ND
CAP TANT SMD

CAP TANT SMD

Buy Now Datasheet
Tantalum Capacitors - 399-T491C226K025ATAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T491C226K025ATAUTOCT-ND
Tantalum Capacitors 399-T491C226K025ATAUTOCT-ND
CAP TANT SMD

CAP TANT SMD

Buy Now Datasheet
Tantalum Capacitors - 399-T491C226K025ATAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T491C226K025ATAUTOTR-ND
Tantalum Capacitors 399-T491C226K025ATAUTOTR-ND
CAP TANT SMD

CAP TANT SMD

Buy Now Datasheet
Singapore, Singapore
Tantalum Surface Mount Capacitors Product overview: T491C226K025ATAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C226K025ATAUT O can be used for catalog matching and distributor lookup.

Tantalum Surface Mount Capacitors Product overview: T491C226K025ATAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T491C226K025ATAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T491C226K025ATAUTO - 1113186-T491C226K025ATAUTO - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T491C226K025ATAUTO
1113186-T491C226K025ATAUTO
Tantalum Capacitors - T491C226K025ATAUTO 1113186-T491C226K025ATAUTO
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113186-T491C226K025 ATAUTO Capacitance: 22 µF ESR (Equivalent Series Resistance): 1 Ω Categories: Tantalum Capacitors Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Voltage Rating (DC): 25 V

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1113186-T491C226K025ATAUTO
Capacitance: 22 µF
ESR (Equivalent Series Resistance): 1 Ω
Categories: Tantalum Capacitors
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Voltage Rating (DC): 25 V

Buy Now
Capacitors - Tantalum Capacitors - T491C226K025ATAUTO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T491C226K025ATAUTO
Capacitors - Tantalum Capacitors T491C226K025ATAUTO
CAP TANT SMD

CAP TANT SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-T491C226K025ATAUTODKR-ND 399-T491C226K025ATAUTOCT-ND 59-T491C226K025ATAUTO 1113186-T491C226K025ATAUTO T491C226K025ATAUTO
Product Name Tantalum Capacitors Tantalum Capacitors SMD Capacitor Tantalum Capacitors - T491C226K025ATAUTO Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701176 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX101M315H012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers