Cap Film 0.33uF 400V PET 5% (18 X 7.5 X 13.5mm) Radial Wound 15mm 105°C Automotive Bulk Product overview: R60MI33305030J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60MI33305030J can be used for catalog matching and distributor lookup.
0.33µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 0.33UF 5% 400VDC RADIAL
CAP FILM 0.33UF 5% 400VDC RADIAL
Film Capacitor, AEC-Q200 R60 Series, 0.33 UF, 5%, PET (Polyester), 400 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R60MI33305030J | 399-R60MI33305030J-ND | R60MI33305030J | R60MI33305030J | 91AC4577 | 56P5238 |
| Product Name | Automotive 0.33uF 400V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | 0,33 U 400V Kemet | Film Capacitor, Aec-Q200 R60 Series, 0.33 Uf, 5%, Pet (Polyester), 400 V Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 330000 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | ||
| WVDC | 400 volts | 400 volts |