KEMET R60MN41005040K Film Capacitor
KEMET R60MN41005040K Film Capacitor
1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 1UF 10% 400VDC RADIAL
CAP FILM 1UF 10% 400VDC RADIAL
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1649780 | 399-12488-ND | R60MN41005040K | 91AC4697 | R60MN41005040K |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | 1 Uf0 Vdcv Kemet | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | Automotive; Automotive | ||
| RoHS Compliant | Yes | ||||
| WVDC | 400 volts | 400 volts |