KEMET Electronics Corporation Film Capacitors R60MF3100AA6AJ

Description
KEMET R60MF3100AA6AJ Film Capacitor
Request a Quote Datasheet
Description
KEMET R60MF3100AA6AJ Film Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 824294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
824294
Film Capacitors 824294
KEMET R60MF3100AA6AJ Film Capacitor

KEMET R60MF3100AA6AJ Film Capacitor

Supplier's Site
Film Capacitors - 824294P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
824294P
Film Capacitors 824294P
KEMET R60MF3100AA6AJ Film Capacitor

KEMET R60MF3100AA6AJ Film Capacitor

Supplier's Site
Film Capacitors - 1731687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731687
Film Capacitors 1731687
KEMET R60MF3100AA6AJ Film Capacitor

KEMET R60MF3100AA6AJ Film Capacitor

Supplier's Site
Singapore, Singapore
Automotive 0.1uF 400V Capacitor
62-R60MF3100AA6AJ
Automotive 0.1uF 400V Capacitor 62-R60MF3100AA6AJ
Cap Film 0.1uF 400V PET 5% (13 X 5 X 11mm) Radial Stacked 10mm 105°C Automotive Bulk Product overview: R60MF3100AA6AJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60MF3100AA6AJ can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 400V PET 5% (13 X 5 X 11mm) Radial Stacked 10mm 105°C Automotive Bulk Product overview: R60MF3100AA6AJ from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60MF3100AA6AJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 399-5897-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-5897-ND
Film Capacitors 399-5897-ND
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - R60MF3100AA6AJ - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R60MF3100AA6AJ
Film Capacitors R60MF3100AA6AJ
CAP FILM 0.1UF 5% 400VDC RADIAL

CAP FILM 0.1UF 5% 400VDC RADIAL

Supplier's Site Datasheet
0,1 U 400V Kemet - 91AC4461 - Newark, An Avnet Company
Chicago, IL, United States
0,1 U 400V Kemet
91AC4461
0,1 U 400V Kemet 91AC4461
0,1 U 400V

0,1 U 400V

Supplier's Site
Capacitors - Film Capacitors R60MF3100AA6AJ
CAP FILM 0.1UF 5% 400VDC RADIAL

CAP FILM 0.1UF 5% 400VDC RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 824294 824294P 1731687 62-R60MF3100AA6AJ 399-5897-ND R60MF3100AA6AJ 91AC4461 R60MF3100AA6AJ
Product Name Film Capacitors Film Capacitors Film Capacitors Automotive 0.1uF 400V Capacitor Film Capacitors Film Capacitors 0,1 U 400V Kemet Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 400 volts 400 volts 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100121GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details