4.7µF Film Capacitor 220V 630V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
CAP FILM 4.7UF 10% 630VDC RADIAL
Film Capacitor, R60 Series, 4.7 UF, 10%, PET (Polyester), 630 V RoHS Compliant: Yes
CAP FILM 4.7UF 10% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R60PR44705040K-ND | R60PR44705040K | 31Y4080 | R60PR44705040K |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor, R60 Series, 4.7 Uf, 10%, Pet (Polyester), 630 V Rohs Compliant Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |