0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Film Capacitor, Polyester, 400V, 10% +Tol, 10% -Tol, 0.1uF, Through Hole Mount, 5120, RADIAL LEADED, ROHS COMPLIANT Product overview: R60MF3100AA6AK from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 400V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 400V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60MF3100AA6AK can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 10% 400VDC RAD
CAP FILM 0.1UF 10% 400VDC RAD
CAP, 0.1µF, 400V, 10%, PET, RADIAL; Capacitance:0.1µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:R60 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:RadialRoHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-19297-ND | 62-R60MF3100AA6AK | R60MF3100AA6AK | R60MF3100AA6AK | 18AC7588 |
| Product Name | Film Capacitors | Through-Hole 400V 0.1uF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 0.1Μf, 400V, 10%, Pet, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; RadialRoHS Compliant: Yes | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive; Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 85 C (-67 to 185 F) | -55 to 105 C (-67 to 221 F) |