KEMET Electronics Corporation Film Capacitors R60MN3220AA30K

Description
0.22µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 399-6007-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-6007-ND
Film Capacitors 399-6007-ND
0.22µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.22µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.22uF 400V Capacitor
62-R60MN3220AA30K
Automotive 0.22uF 400V Capacitor 62-R60MN3220AA30K
Cap Film 0.22uF 400V PET 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 105°C Automotive Bulk Product overview: R60MN3220AA30K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60MN3220AA30K can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 400V PET 10% (26.5 X 6 X 15mm) Radial Wound 22.5mm 105°C Automotive Bulk Product overview: R60MN3220AA30K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60MN3220AA30K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - R60MN3220AA30K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R60MN3220AA30K
Film Capacitors R60MN3220AA30K
CAP FILM 0.22UF 10% 400VDC RAD

CAP FILM 0.22UF 10% 400VDC RAD

Supplier's Site Datasheet
0,22 U 400V Kemet - 91AC4633 - Newark, An Avnet Company
Chicago, IL, United States
0,22 U 400V Kemet
91AC4633
0,22 U 400V Kemet 91AC4633
0,22 U 400V

0,22 U 400V

Supplier's Site
Capacitors - Film Capacitors R60MN3220AA30K
CAP FILM 0.22UF 10% 400VDC RAD

CAP FILM 0.22UF 10% 400VDC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6007-ND 62-R60MN3220AA30K R60MN3220AA30K 91AC4633 R60MN3220AA30K
Product Name Film Capacitors Automotive 0.22uF 400V Capacitor Film Capacitors 0,22 U 400V Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101223U040BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1908781P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details