Film Capacitor, AEC-Q200 R60 Series, 0.1 UF, 10%, PET (Polyester), 1 kV RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R60QN31005030K-ND | R60QN31005030K | 31Y4084 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Aec-Q200 R60 Series, 0.1 Uf, 10%, Pet (Polyester), 1 Kv Rohs Compliant Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |