KEMET Electronics Corporation Film Capacitors R60MI41005030K

Description
Capacitor Film Radial R60 1uF 400VDC
Request a Quote Datasheet
Description
Capacitor Film Radial R60 1uF 400VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1649778 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1649778
Film Capacitors 1649778
Capacitor Film Radial R60 1uF 400VDC

Capacitor Film Radial R60 1uF 400VDC

Supplier's Site
Film Capacitors - 1650204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1650204
Film Capacitors 1650204
Capacitor Film Radial R60 1uF 400VDC

Capacitor Film Radial R60 1uF 400VDC

Supplier's Site
Film Capacitors - 399-12486-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-12486-ND
Film Capacitors 399-12486-ND
1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitors - R60MI41005030K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R60MI41005030K
Film Capacitors R60MI41005030K
CAP FILM 1UF 10% 400VDC RADIAL

CAP FILM 1UF 10% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor, Film, Pet, 1Uf, 400V, Radial; Dielectric Type Kemet - 31Y4073 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pet, 1Uf, 400V, Radial; Dielectric Type Kemet
31Y4073
Capacitor, Film, Pet, 1Uf, 400V, Radial; Dielectric Type Kemet 31Y4073
CAPACITOR, FILM, PET, 1UF, 400V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

CAPACITOR, FILM, PET, 1UF, 400V, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Lead Spacing:15mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors R60MI41005030K
CAP FILM 1UF 10% 400VDC RADIAL

CAP FILM 1UF 10% 400VDC RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1649778 399-12486-ND R60MI41005030K 31Y4073 R60MI41005030K
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitor, Film, Pet, 1Uf, 400V, Radial; Dielectric Type Kemet Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive Automotive; Automotive
RoHS Compliant Yes Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-1379-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details