Cap Film 1uF 400V PET 10% (26.5 X 8.5 X 17mm) Radial Wound 22.5mm 105°C Automotive Bulk Product overview: R60MN4100AA40K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60MN4100AA40K can be used for catalog matching and distributor lookup.
1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 1UF 10% 400VDC RADIAL
CAP FILM 1UF 10% 400VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R60MN4100AA40K | 399-6010-ND | R60MN4100AA40K | 91AC4674 | R60MN4100AA40K |
| Product Name | Automotive 1uF 400V Capacitor | Film Capacitors | Film Capacitors | 1 Uf0 Vdcv Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |