Cap Film 1uF 630V PET 10% (32 X 11 X 20mm) Radial Wound 27.5mm 105°C Bag Product overview: R60PR4100AA50K from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R60PR4100AA50K can be used for catalog matching and distributor lookup.
1µF Film Capacitor 220V 630V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
CAP FILM 1UF 10% 630VDC RAD
CAP FILM 1UF 10% 630VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-R60PR4100AA50K | 399-19304-ND | 91AC5114 | R60PR4100AA50K | R60PR4100AA50K |
| Product Name | 1uF 630V Capacitor | Film Capacitors | 1Μf/10Vdc/2V Kemet | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |