TE Connectivity Power Systems Clamps 2107019-2

Description
Body Features Product Weight : .01 KG  [.023 LB ] Dimensions Compatible Conductor Diameter Range : 12.75 MM  [.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 100 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power System Clamp Style : Fixing device
Request a Quote
Description
Body Features Product Weight : .01 KG  [.023 LB ] Dimensions Compatible Conductor Diameter Range : 12.75 MM  [.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 100 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power System Clamp Style : Fixing device
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 2107019-2 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
2107019-2
Power Systems Clamps 2107019-2
Body Features Product Weight : .01 KG  [.023 LB ] Dimensions Compatible Conductor Diameter Range : 12.75 MM  [.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Application Type : Overhead Packaging Features Packaging Quantity : 100 Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Plastic Grip Type Power System Clamp Style : Fixing device

Body Features


  • Product Weight : .01 KG  [.023 LB ]

Dimensions


  • Compatible Conductor Diameter Range : 12.75 MM  [.5 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Operation/Application


  • Power Component Application Type : Overhead

Packaging Features


  • Packaging Quantity : 100

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Plastic Grip Type
  • Power System Clamp Style : Fixing device
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2107019-2
Product Name Power Systems Clamps
Mounting Plastic Grip Type
Unlock Full Specs
to access all available technical data

Similar Products